Riedon, Inc. Leaded Resistor VT-10

Description
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts
Description
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - VT-10 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
VT-10
Leaded Resistor VT-10
All Welded Construction Resistances from 0.1 to 100kOhms Tolerance to ±1% High Overload and Pulse Handling Power Rating to 14Watts

All Welded Construction
Resistances from 0.1 to 100kOhms
Tolerance to ±1%
High Overload and Pulse Handling
Power Rating to 14Watts

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number VT-10
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 68000 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details