Riedon, Inc. Leaded Resistor UW-5

Description
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff
Description
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UW-5 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UW-5
Leaded Resistor UW-5
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff
  • Resistances from 0.01 to 91kOhms
  • Tolerance to +/-0.01%
  • Low Temperature Coefficient
  • Power Rating to 15Watts
  • All Welded Resistance Element
  • Non-Inductive Windings are Available
  • Flameproof Inorganic Construction
  • UWS Version with Built-in Standoff

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UW-5
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.0100 to 45000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details