Riedon, Inc. Leaded Resistor UW-2

Description
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff
Description
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UW-2 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UW-2
Leaded Resistor UW-2
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff
  • Resistances from 0.01 to 91kOhms
  • Tolerance to +/-0.01%
  • Low Temperature Coefficient
  • Power Rating to 15Watts
  • All Welded Resistance Element
  • Non-Inductive Windings are Available
  • Flameproof Inorganic Construction
  • UWS Version with Built-in Standoff

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UW-2
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.0100 to 22000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers