Riedon, Inc. Leaded Resistor UW-10

Description
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff
Description
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UW-10 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UW-10
Leaded Resistor UW-10
Resistances from 0.01 to 91kOhms Tolerance to +/-0.01% Low Temperature Coefficient Power Rating to 15Watts All Welded Resistance Element Non-Inductive Windings are Available Flameproof Inorganic Construction UWS Version with Built-in Standoff
  • Resistances from 0.01 to 91kOhms
  • Tolerance to +/-0.01%
  • Low Temperature Coefficient
  • Power Rating to 15Watts
  • All Welded Resistance Element
  • Non-Inductive Windings are Available
  • Flameproof Inorganic Construction
  • UWS Version with Built-in Standoff

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UW-10
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.0100 to 65000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 136244 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details