Riedon, Inc. Leaded Resistor UV-7

Description
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available
Description
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UV-7 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UV-7
Leaded Resistor UV-7
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available

Flameproof Inorganic Construction
Resistances from 0.01 to 91kOhms
Tolerance to ±0.01%
Low Temperature Coefficient
Power Rating to 10Watts
All Welded Resistance Element
Non-Inductive Windings are Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UV-7
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads
Resistance Range 0.0100 to 65000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details