Riedon, Inc. Leaded Resistor UV-5

Description
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available
Description
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UV-5 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UV-5
Leaded Resistor UV-5
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available

Flameproof Inorganic Construction
Resistances from 0.01 to 91kOhms
Tolerance to ±0.01%
Low Temperature Coefficient
Power Rating to 10Watts
All Welded Resistance Element
Non-Inductive Windings are Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UV-5
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads
Resistance Range 0.0100 to 45000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details