Riedon, Inc. Leaded Resistor UV-3

Description
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available
Description
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UV-3 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UV-3
Leaded Resistor UV-3
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available

Flameproof Inorganic Construction
Resistances from 0.01 to 91kOhms
Tolerance to ±0.01%
Low Temperature Coefficient
Power Rating to 10Watts
All Welded Resistance Element
Non-Inductive Windings are Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UV-3
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads
Resistance Range 0.0100 to 22000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details