Riedon, Inc. Leaded Resistor UV-2

Description
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available
Description
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UV-2 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UV-2
Leaded Resistor UV-2
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available

Flameproof Inorganic Construction
Resistances from 0.01 to 91kOhms
Tolerance to ±0.01%
Low Temperature Coefficient
Power Rating to 10Watts
All Welded Resistance Element
Non-Inductive Windings are Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UV-2
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads
Resistance Range 0.0100 to 22000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers