Riedon, Inc. Leaded Resistor UV-10

Description
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available
Description
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UV-10 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UV-10
Leaded Resistor UV-10
Flameproof Inorganic Construction Resistances from 0.01 to 91kOhms Tolerance to ±0.01% Low Temperature Coefficient Power Rating to 10Watts All Welded Resistance Element Non-Inductive Windings are Available

Flameproof Inorganic Construction
Resistances from 0.01 to 91kOhms
Tolerance to ±0.01%
Low Temperature Coefficient
Power Rating to 10Watts
All Welded Resistance Element
Non-Inductive Windings are Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UV-10
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Radial Leads
Resistance Range 0.0100 to 91000 ohms
Tolerance 0.0100 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers