Riedon, Inc. Res 10 Ohm 3W 1% Axial Riedon UB3C-10KF1

Description
RES 10 OHM 3W 1% AXIAL
Description
RES 10 OHM 3W 1% AXIAL

Suppliers

Company
Product
Description
Supplier Links
Res 10 Ohm 3W 1% Axial Riedon - 81AH6781 - Newark, An Avnet Company
Chicago, IL, United States
Res 10 Ohm 3W 1% Axial Riedon
81AH6781
Res 10 Ohm 3W 1% Axial Riedon 81AH6781
RES 10 OHM 3W 1% AXIAL

RES 10 OHM 3W 1% AXIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AH6781
Product Name Res 10 Ohm 3W 1% Axial Riedon
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details