RES AXIAL 2W 34.8 OHM 1% 020D
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-UB3-34R8F1-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 34.8 ohms |