Riedon, Inc.
Through Hole Resistors
UB1-2RF2
Description
RES AXIAL 1W 2 OHM 1%
Request a Quote
Email Supplier
Datasheet
Description
RES AXIAL 1W 2 OHM 1%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
696-UB1-2RF2-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0020 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers