RES CHAS NON-IND 25W 0.4OHM 1%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-UALN25-0R4F1-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial, Box |
| Resistance Range | 0.4000 ohms |