Riedon, Inc. Surface Mount Resistor TFC2006

Description
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element
Description
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - TFC2006 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
TFC2006
Surface Mount Resistor TFC2006
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element

Resistances from 100 to 20GOhms
Power Rating 0.125 to 3Watts
Resistance Tolerances to ±1%
TCR’s to ±100ppm/K
Voltage Ratings to 20KV
Voltage Coefficient : 50ppm/V (MAX)
Thick Film Resistance Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TFC2006
Product Name Surface Mount Resistor
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 to 1.00E10 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers