Riedon, Inc. Surface Mount Resistor TFC2004

Description
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element
Description
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - TFC2004 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
TFC2004
Surface Mount Resistor TFC2004
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element

Resistances from 100 to 20GOhms
Power Rating 0.125 to 3Watts
Resistance Tolerances to ±1%
TCR’s to ±100ppm/K
Voltage Ratings to 20KV
Voltage Coefficient : 50ppm/V (MAX)
Thick Film Resistance Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TFC2004
Product Name Surface Mount Resistor
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 to 1.00E9 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details