24 kOhms ±1% 35W Chip Resistor Non-Standard D-PAK Current Sense, Pulse Withstanding Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | PFS35-24KF1-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Non-Standard DPAK |
| Resistance Range | 24000 ohms |