100 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Flame Proof, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MT2A-0R1F1-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Axial Leads; Axial |