1 GOhms ±10% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Non-Magnetic Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | HVS2512-1GK8-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 1.00E9 ohms |