100 mOhms ±1% 1.5W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Non-Inductive Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | FPS2B-0R1F1TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | TO-263-3, D2PAK |
| Resistance Range | 0.1000 ohms |