25 mOhms ±1% 15W Through Hole Resistor TO-220-2 Current Sense, Non-Inductive Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-1123-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | TO-220-2 |
| Resistance Range | 0.0250 ohms |