Riedon, Inc. Chassis Mount Resistors - FNR2E-0R015F1 FNR2E-0R015F1

Description
Manufacturer: Riedon Win Source Part Number: 792837-FNR2E-0R015F1 Series: FNR Packaging: Bulk Operating Temperature Range: -40°C ~ 130°C Package: SOT-227-2 Tolerance: ±1% Temperature Coefficient: ±55ppm/°C Lead Style: M4 Threaded Power (Watts): 80W Mounting Feature: Flanges Resistance (Ohms): 0.015 Composition: Metal Foil Coating, Housing Type: Epoxy Coated Categories: Resistors Dimension: 1.496" L x 1.024" W (38.00mm x 26.00mm) Height - Seated (Maximum): 0.476" (12.10mm) ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Riedon Win Source Part Number: 792837-FNR2E-0R015F1 Series: FNR Packaging: Bulk Operating Temperature Range: -40°C ~ 130°C Package: SOT-227-2 Tolerance: ±1% Temperature Coefficient: ±55ppm/°C Lead Style: M4 Threaded Power (Watts): 80W Mounting Feature: Flanges Resistance (Ohms): 0.015 Composition: Metal Foil Coating, Housing Type: Epoxy Coated Categories: Resistors Dimension: 1.496" L x 1.024" W (38.00mm x 26.00mm) Height - Seated (Maximum): 0.476" (12.10mm) ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chassis Mount Resistors - FNR2E-0R015F1
792837-FNR2E-0R015F1
Chassis Mount Resistors - FNR2E-0R015F1 792837-FNR2E-0R015F1
Manufacturer: Riedon Win Source Part Number: 792837-FNR2E-0R015F1 Series: FNR Packaging: Bulk Operating Temperature Range: -40°C ~ 130°C Package: SOT-227-2 Tolerance: ±1% Temperature Coefficient: ±55ppm/°C Lead Style: M4 Threaded Power (Watts): 80W Mounting Feature: Flanges Resistance (Ohms): 0.015 Composition: Metal Foil Coating, Housing Type: Epoxy Coated Categories: Resistors Dimension: 1.496" L x 1.024" W (38.00mm x 26.00mm) Height - Seated (Maximum): 0.476" (12.10mm) ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Riedon
Win Source Part Number: 792837-FNR2E-0R015F1
Series: FNR
Packaging: Bulk
Operating Temperature Range: -40°C ~ 130°C
Package: SOT-227-2
Tolerance: ±1%
Temperature Coefficient: ±55ppm/°C
Lead Style: M4 Threaded
Power (Watts): 80W
Mounting Feature: Flanges
Resistance (Ohms): 0.015
Composition: Metal Foil
Coating, Housing Type: Epoxy Coated
Categories: Resistors
Dimension: 1.496" L x 1.024" W (38.00mm x 26.00mm)
Height - Seated (Maximum): 0.476" (12.10mm)
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chassis Mount Resistors - FNR2E-0R015F1 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
FNR2E-0R015F1
Chassis Mount Resistors FNR2E-0R015F1
RES CHAS MNT 0.015 OHM 1% 80W

RES CHAS MNT 0.015 OHM 1% 80W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 792837-FNR2E-0R015F1 FNR2E-0R015F1
Product Name Chassis Mount Resistors - FNR2E-0R015F1 Chassis Mount Resistors
Technology / Construction Metal Foil Metal Foil
Resistance Range 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 55 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details