33 mOhms ±1% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-1807-5-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Radial Leads; 4-SIP |
| Resistance Range | 0.0330 ohms |