Riedon, Inc. Chassis Mount Resistors BRS300-50RJ8

Description
50 Ohms ±5% 300W Metal Clad Chassis Mount Resistor
Request a Quote Datasheet
Description
50 Ohms ±5% 300W Metal Clad Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 696-1899-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
696-1899-ND
Chassis Mount Resistors 696-1899-ND
50 Ohms ±5% 300W Metal Clad Chassis Mount Resistor

50 Ohms ±5% 300W Metal Clad Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - BRS300-50RJ8 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BRS300-50RJ8
Chassis Mount Resistors BRS300-50RJ8
RES CHAS MNT 50 OHM 5% 300W

RES CHAS MNT 50 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 696-1899-ND BRS300-50RJ8
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Clad MetalAlloy
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details