Riedon, Inc. Chassis Mount Resistors BRS300-100RJ8

Description
100 Ohms ±5% 300W Metal Clad Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 300W Metal Clad Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 696-1900-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
696-1900-ND
Chassis Mount Resistors 696-1900-ND
100 Ohms ±5% 300W Metal Clad Chassis Mount Resistor

100 Ohms ±5% 300W Metal Clad Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - BRS300-100RJ8 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BRS300-100RJ8
Chassis Mount Resistors BRS300-100RJ8
RES CHAS MNT 100 OHM 5% 300W

RES CHAS MNT 100 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 696-1900-ND BRS300-100RJ8
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Clad MetalAlloy
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers