50 Ohms ±5% 500W Metal Clad Chassis Mount Resistor
RES CHAS MNT 50 OHM 5% 500W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 696-1939-ND | BR500-50RJ8 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Metal Clad | MetalAlloy |
| Mounting / Packaging | Radial, Rect. Case | |
| Resistance Range | 50 ohms | 50 ohms |