Manufacturer: Ricoh
Win Source Part Number: 1244762-RV5C348B
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO10, 4 X 2.90 MM, 1.20 MM HEIGHT, 0.50 MM PITCH, SSOP-10 Product overview: RV5C348B from Ricoh is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-RV5C348B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 1244762-RV5C348B | 690-RV5C348B |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - RV5C348B | SSOP Clock and Timing IC |
| Device Type | Real Time Clock |