Ricoh Corporation Clock/Timing - Clock/Timing - Real Time Clocks - RS5C372B-E2-F RS5C372B-E2-F

Description
Manufacturer: Ricoh Win Source Part Number: 299136-RS5C372B-E2-F Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 299136-RS5C372B-E2-F Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - RS5C372B-E2-F - 299136-RS5C372B-E2-F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RS5C372B-E2-F
299136-RS5C372B-E2-F
Clock/Timing - Clock/Timing - Real Time Clocks - RS5C372B-E2-F 299136-RS5C372B-E2-F
Manufacturer: Ricoh Win Source Part Number: 299136-RS5C372B-E2-F Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Ricoh
Win Source Part Number: 299136-RS5C372B-E2-F
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 299136-RS5C372B-E2-F
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RS5C372B-E2-F
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391D - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers