Ricoh Corporation Clock/Timing - Clock/Timing - Real Time Clocks - RS5C348A-E2-F RS5C348A-E2-F

Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 299127-RS5C348A-E2-F Categories: Integrated Circuits ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 299127-RS5C348A-E2-F Categories: Integrated Circuits ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RS5C348A-E2-F
299127-RS5C348A-E2-F
Clock/Timing - Clock/Timing - Real Time Clocks - RS5C348A-E2-F 299127-RS5C348A-E2-F
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 299127-RS5C348A-E2-F Categories: Integrated Circuits ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 299127-RS5C348A-E2-F
Categories: Integrated Circuits
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 299127-RS5C348A-E2-F
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RS5C348A-E2-F
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4113BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details