Manufacturer: Ricoh
Win Source Part Number: 892205-RP201K181D-TR
Series: RP201x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1212-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP201
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1212-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 892205-RP201K181D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP201K181D-TR |
| Output Polarity | Positive |