Manufacturer: Ricoh
Win Source Part Number: 756151-RP200K181D-TR
Manufacturer Homepage: www.ricoh.com
Reference case: QFN
Reference Date Code: 12
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Fixed Positive LDO Regulator, 1.8V, 0.5V Dropout, CMOS
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 756151-RP200K181D-TR | RP200K181D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP200K181D-TR | |
| Package Type | Other; BGA4 |