Manufacturer: Ricoh
Win Source Part Number: 932385-RP173N501D-TR
Series: RP173x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP173
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LOW SUPPLY CURRENT 11V INPUT 150
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 932385-RP173N501D-TR-FE | 674-RP173N501D-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP173N501D-TR-FE | LOW SUPPLY CURRENT 11V INPUT 150 |
| Output Polarity | Positive |