Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 805757-RP171N331D-TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 10V
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.48V at 150mA
Current - Quiescent (Iq): 40μA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 805757-RP171N331D-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP171N331D-TR-FE |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SC-74A, SOT-753 |
| Special Features | Input Overcurrent Protection; Enable |