Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP171N301B-TR-FE RP171N301B-TR-FE

Description
RP171N301 - Fixed Positive LDO Regulator, 3V, 0.48V Dropout, PDSO5
Request a Quote Datasheet
Description
RP171N301 - Fixed Positive LDO Regulator, 3V, 0.48V Dropout, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP171N301B-TR-FE - Rochester Electronics
Newburyport, MA, United States
RP171N301 - Fixed Positive LDO Regulator, 3V, 0.48V Dropout, PDSO5

RP171N301 - Fixed Positive LDO Regulator, 3V, 0.48V Dropout, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RP171N301B-TR-FE - 892199-RP171N301B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP171N301B-TR-FE
892199-RP171N301B-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP171N301B-TR-FE 892199-RP171N301B-TR-FE
Manufacturer: Ricoh Win Source Part Number: 892199-RP171N301B-TR -FE Series: RP171x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: RP171 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892199-RP171N301B-TR-FE
Series: RP171x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP171
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number RP171N301B-TR-FE 892199-RP171N301B-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP171N301B-TR-FE
Package Type Other; BGA5 SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A5950GEUSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details