RICOH Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - RP170N121D-TR-FE RP170N121D-TR-FE

Description
10V Input 300mA LDO Regulator
Request a Quote Datasheet
Description
10V Input 300mA LDO Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP170N121D-TR-FE - Rochester Electronics
Newburyport, MA, United States
10V Input 300mA LDO Regulator

10V Input 300mA LDO Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RP170N121D-TR-FE - 298418-RP170N121D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP170N121D-TR-FE
298418-RP170N121D-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP170N121D-TR-FE 298418-RP170N121D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 298418-RP170N121D-TR -FE Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 298418-RP170N121D-TR-FE
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
10V INPUT 300MA VOLTAGE REGULATO - 674-RP170N121D-TR-FE - Utmel Electronic Limited
Hong Kong, China
10V INPUT 300MA VOLTAGE REGULATO
674-RP170N121D-TR-FE
10V INPUT 300MA VOLTAGE REGULATO 674-RP170N121D-TR-FE
10V INPUT 300MA VOLTAGE REGULATO

10V INPUT 300MA VOLTAGE REGULATO

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number RP170N121D-TR-FE 298418-RP170N121D-TR-FE 674-RP170N121D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP170N121D-TR-FE 10V INPUT 300MA VOLTAGE REGULATO
Package Type SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2444554 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
Output Voltage 15 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details