RICOH Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - RP170N121B-TR-FE RP170N121B-TR-FE

Description
Fixed Positive LDO Regulator, 1.2V, CMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.2V, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RP170N121B-TR-FE - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.2V, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.2V, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RP170N121B-TR-FE - 1243651-RP170N121B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP170N121B-TR-FE
1243651-RP170N121B-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - RP170N121B-TR-FE 1243651-RP170N121B-TR-FE
Manufacturer: Ricoh Win Source Part Number: 1243651-RP170N121B-T R-FE Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 1243651-RP170N121B-TR-FE
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
10V INPUT 300MA VOLTAGE REGULATO - 674-RP170N121B-TR-FE - Utmel Electronic Limited
Hong Kong, China
10V INPUT 300MA VOLTAGE REGULATO
674-RP170N121B-TR-FE
10V INPUT 300MA VOLTAGE REGULATO 674-RP170N121B-TR-FE
10V INPUT 300MA VOLTAGE REGULATO

10V INPUT 300MA VOLTAGE REGULATO

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number RP170N121B-TR-FE 1243651-RP170N121B-TR-FE 674-RP170N121B-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP170N121B-TR-FE 10V INPUT 300MA VOLTAGE REGULATO
Package Type Other; TSOP5/6 SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6260KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CS5204-3GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
LM2941QML 1A Low Dropout Adjustable Regulator - 5962-9166703QYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
Voltage Regulators - 7139502P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details