Manufacturer: Ricoh
Win Source Part Number: 932378-RP170H151B-T1
Series: RP170x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP170
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
RP170H151 - Fixed Positive LDO Regulator, 1.5V PDSO5
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 932378-RP170H151B-T1-FE | RP170H151B-T1-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP170H151B-T1-FE | |
| Output Polarity | Positive |