Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP152L001B-TR RP152L001B-TR

Description
Manufacturer: Ricoh Win Source Part Number: 892190-RP152L001B-TR Series: RP152x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6 Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP152 Categories: Integrated Circuits (ICs) Case / Package: DFN1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892190-RP152L001B-TR Series: RP152x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6 Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP152 Categories: Integrated Circuits (ICs) Case / Package: DFN1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP152L001B-TR - 892190-RP152L001B-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP152L001B-TR
892190-RP152L001B-TR
PMIC - PMIC - Voltage Regulators - Linear - RP152L001B-TR 892190-RP152L001B-TR
Manufacturer: Ricoh Win Source Part Number: 892190-RP152L001B-TR Series: RP152x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6 Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP152 Categories: Integrated Circuits (ICs) Case / Package: DFN1212-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892190-RP152L001B-TR
Series: RP152x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP152
Categories: Integrated Circuits (ICs)
Case / Package: DFN1212-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 892190-RP152L001B-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP152L001B-TR
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7513036 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Motor Drivers, Controllers - A5950GEUSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details