Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP150K002A RP150K002A

Description
Manufacturer: Ricoh Win Source Part Number: 1243643-RP150K002A Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 1243643-RP150K002A Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP150K002A - 1243643-RP150K002A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP150K002A
1243643-RP150K002A
PMIC - PMIC - Voltage Regulators - Linear - RP150K002A 1243643-RP150K002A
Manufacturer: Ricoh Win Source Part Number: 1243643-RP150K002A Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Ricoh
Win Source Part Number: 1243643-RP150K002A
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 300mA LDO Voltage Regulator IC
699-RP150K002A
Dual 300mA LDO Voltage Regulator IC 699-RP150K002A
LOW NOISE Dual 300mA LDO Product overview: RP150K002A from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP150K002A can be used for catalog matching and distributor lookup.

LOW NOISE Dual 300mA LDO Product overview: RP150K002A from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RP150K002A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1243643-RP150K002A 699-RP150K002A
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP150K002A Dual 300mA LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 2444550 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A3935KLQ - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details