Manufacturer: Ricoh
Win Source Part Number: 892186-RP132S251B-E2
Series: RP132x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP132
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Fixed Positive LDO Regulator, 2.5V, 1.05V Dropout, PDSO6
LOW VOLTAGE 1A VOLTAGE REGULATOR
| Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 892186-RP132S251B-E2-FE | RP132S251B-E2-FE | 674-RP132S251B-E2-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP132S251B-E2-FE | LOW VOLTAGE 1A VOLTAGE REGULATOR | |
| Output Polarity | Positive |