RICOH Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - RP132S121B-E2-FE RP132S121B-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 892184-RP132S121B-E2 -FE Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: RP132 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP132S121B-E2-F EDKR, 2129-RP132S121B-E2-F ETR, 2129-RP132S121B-E2-F ECT, RP132S121B-E2-FE-ND
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892184-RP132S121B-E2 -FE Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: RP132 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP132S121B-E2-F EDKR, 2129-RP132S121B-E2-F ETR, 2129-RP132S121B-E2-F ECT, RP132S121B-E2-FE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP132S121B-E2-FE - 892184-RP132S121B-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP132S121B-E2-FE
892184-RP132S121B-E2-FE
PMIC - PMIC - Voltage Regulators - Linear - RP132S121B-E2-FE 892184-RP132S121B-E2-FE
Manufacturer: Ricoh Win Source Part Number: 892184-RP132S121B-E2 -FE Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: RP132 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP132S121B-E2-F EDKR, 2129-RP132S121B-E2-F ETR, 2129-RP132S121B-E2-F ECT, RP132S121B-E2-FE-ND

Manufacturer: Ricoh
Win Source Part Number: 892184-RP132S121B-E2-FE
Series: RP132x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP132
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RP132S121B-E2-FEDKR, 2129-RP132S121B-E2-FETR, 2129-RP132S121B-E2-FECT, RP132S121B-E2-FE-ND

Buy Now Datasheet
LOW VOLTAGE 1A VOLTAGE REGULATOR - 674-RP132S121B-E2-FE - Utmel Electronic Limited
Hong Kong, China
LOW VOLTAGE 1A VOLTAGE REGULATOR
674-RP132S121B-E2-FE
LOW VOLTAGE 1A VOLTAGE REGULATOR 674-RP132S121B-E2-FE
LOW VOLTAGE 1A VOLTAGE REGULATOR

LOW VOLTAGE 1A VOLTAGE REGULATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 892184-RP132S121B-E2-FE 674-RP132S121B-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP132S121B-E2-FE LOW VOLTAGE 1A VOLTAGE REGULATOR
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details
PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 2222801 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details