RICOH Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - RP132K251D-TR RP132K251D-TR

Description
Manufacturer: Ricoh Win Source Part Number: 298378-RP132K251D-TR Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 298378-RP132K251D-TR Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP132K251D-TR - 298378-RP132K251D-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP132K251D-TR
298378-RP132K251D-TR
PMIC - PMIC - Voltage Regulators - Linear - RP132K251D-TR 298378-RP132K251D-TR
Manufacturer: Ricoh Win Source Part Number: 298378-RP132K251D-TR Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 298378-RP132K251D-TR
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
LOW VOLTAGE 1A VOLTAGE REGULATOR - 674-RP132K251D-TR - Utmel Electronic Limited
Hong Kong, China
LOW VOLTAGE 1A VOLTAGE REGULATOR
674-RP132K251D-TR
LOW VOLTAGE 1A VOLTAGE REGULATOR 674-RP132K251D-TR
LOW VOLTAGE 1A VOLTAGE REGULATOR

LOW VOLTAGE 1A VOLTAGE REGULATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 298378-RP132K251D-TR 674-RP132K251D-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP132K251D-TR LOW VOLTAGE 1A VOLTAGE REGULATOR
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details