Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP132K181B-TR RP132K181B-TR

Description
Manufacturer: Ricoh Win Source Part Number: 892183-RP132K181B-TR Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN(PLP)1820-6 Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP132 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1820-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892183-RP132K181B-TR Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN(PLP)1820-6 Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP132 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1820-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP132K181B-TR - 892183-RP132K181B-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP132K181B-TR
892183-RP132K181B-TR
PMIC - PMIC - Voltage Regulators - Linear - RP132K181B-TR 892183-RP132K181B-TR
Manufacturer: Ricoh Win Source Part Number: 892183-RP132K181B-TR Series: RP132x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN(PLP)1820-6 Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: RP132 Categories: Integrated Circuits (ICs) Case / Package: DFN(PLP)1820-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892183-RP132K181B-TR
Series: RP132x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN(PLP)1820-6
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP132
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1820-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 892183-RP132K181B-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP132K181B-TR
Output Polarity Positive
Unlock Full Specs
to access all available technical data