Fixed Positive LDO Regulator, 5V, 0.65V Dropout, PDSO6
Manufacturer: Ricoh
Win Source Part Number: 298376-RP131S501B-E2
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP131S501B-E2-FE | 298376-RP131S501B-E2-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP131S501B-E2-FE | |
| Package Type | Other; HSOP6 |