Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP131S151D-E2-FE RP131S151D-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 1243639-RP131S151D-E 2-FE Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 1243639-RP131S151D-E 2-FE Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP131S151D-E2-FE - 1243639-RP131S151D-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP131S151D-E2-FE
1243639-RP131S151D-E2-FE
PMIC - PMIC - Voltage Regulators - Linear - RP131S151D-E2-FE 1243639-RP131S151D-E2-FE
Manufacturer: Ricoh Win Source Part Number: 1243639-RP131S151D-E 2-FE Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 1243639-RP131S151D-E2-FE
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
 - RP131S151D-E2-FE - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, 1.1V Dropout, PDSO6

Fixed Positive LDO Regulator, 1.5V, 1.1V Dropout, PDSO6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1243639-RP131S151D-E2-FE RP131S151D-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP131S151D-E2-FE
Package Type Other; HSOP6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24161RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7427764 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Tsot
View Details