RICOH Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - RP131S121D-E2-FE RP131S121D-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 932365-RP131S121D-E2 -FE Series: RP131x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: RP131 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP131S121D-E2-F ETR, 2129-RP131S121D-E2-F EDKR, RP131S121D-E2-FE-ND, 2129-RP131S121D-E2-F ECT
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 932365-RP131S121D-E2 -FE Series: RP131x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: RP131 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP131S121D-E2-F ETR, 2129-RP131S121D-E2-F EDKR, RP131S121D-E2-FE-ND, 2129-RP131S121D-E2-F ECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP131S121D-E2-FE - 932365-RP131S121D-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP131S121D-E2-FE
932365-RP131S121D-E2-FE
PMIC - PMIC - Voltage Regulators - Linear - RP131S121D-E2-FE 932365-RP131S121D-E2-FE
Manufacturer: Ricoh Win Source Part Number: 932365-RP131S121D-E2 -FE Series: RP131x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: RP131 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP131S121D-E2-F ETR, 2129-RP131S121D-E2-F EDKR, RP131S121D-E2-FE-ND, 2129-RP131S121D-E2-F ECT

Manufacturer: Ricoh
Win Source Part Number: 932365-RP131S121D-E2-FE
Series: RP131x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-HSOP-J
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP131
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RP131S121D-E2-FETR, 2129-RP131S121D-E2-FEDKR, RP131S121D-E2-FE-ND, 2129-RP131S121D-E2-FECT

Buy Now Datasheet
LOW VOLTAGE LDO REGULATOR - 674-RP131S121D-E2-FE - Utmel Electronic Limited
Hong Kong, China
LOW VOLTAGE LDO REGULATOR
674-RP131S121D-E2-FE
LOW VOLTAGE LDO REGULATOR 674-RP131S121D-E2-FE
LOW VOLTAGE LDO REGULATOR

LOW VOLTAGE LDO REGULATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 932365-RP131S121D-E2-FE 674-RP131S121D-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP131S121D-E2-FE LOW VOLTAGE LDO REGULATOR
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25672RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7139502P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details
Motor Drivers, Controllers - A3959SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3302AR4 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details