Fixed Positive LDO Regulator, 1.25V, 1.38V Dropout, PDSO6
Manufacturer: Ricoh
Win Source Part Number: 298363-RP131S121B5-E
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP131S121B5-E2-FE | 298363-RP131S121B5-E2-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP131S121B5-E2-FE | |
| Package Type | Other; HSOP6 |