Manufacturer: Ricoh
Win Source Part Number: 892179-RP131K341D-TR
Series: RP131x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN(PLP)1820-6
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP131
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)1820-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LOW VOLTAGE LDO REGULATOR
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 892179-RP131K341D-TR | 674-RP131K341D-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RP131K341D-TR | LOW VOLTAGE LDO REGULATOR |
| Output Polarity | Positive |