RICOH Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - RP131J331D-T1-FE RP131J331D-T1-FE

Description
Manufacturer: Ricoh Win Source Part Number: 892176-RP131J331D-T1 -FE Series: RP131x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2 Package: TO-252-6, DPak (5 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: RP131 Categories: Integrated Circuits (ICs) Case / Package: TO-252-5-P2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892176-RP131J331D-T1 -FE Series: RP131x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2 Package: TO-252-6, DPak (5 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: RP131 Categories: Integrated Circuits (ICs) Case / Package: TO-252-5-P2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP131J331D-T1-FE - 892176-RP131J331D-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP131J331D-T1-FE
892176-RP131J331D-T1-FE
PMIC - PMIC - Voltage Regulators - Linear - RP131J331D-T1-FE 892176-RP131J331D-T1-FE
Manufacturer: Ricoh Win Source Part Number: 892176-RP131J331D-T1 -FE Series: RP131x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2 Package: TO-252-6, DPak (5 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: RP131 Categories: Integrated Circuits (ICs) Case / Package: TO-252-5-P2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 892176-RP131J331D-T1-FE
Series: RP131x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2
Package: TO-252-6, DPak (5 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP131
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-5-P2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
LOW VOLTAGE 1A VOLTAGE REGULATOR - 674-RP131J331D-T1-FE - Utmel Electronic Limited
Hong Kong, China
LOW VOLTAGE 1A VOLTAGE REGULATOR
674-RP131J331D-T1-FE
LOW VOLTAGE 1A VOLTAGE REGULATOR 674-RP131J331D-T1-FE
LOW VOLTAGE 1A VOLTAGE REGULATOR

LOW VOLTAGE 1A VOLTAGE REGULATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 892176-RP131J331D-T1-FE 674-RP131J331D-T1-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP131J331D-T1-FE LOW VOLTAGE 1A VOLTAGE REGULATOR
Output Polarity Positive
Unlock Full Specs
to access all available technical data