RICOH Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - RP131H331D-T1-FE RP131H331D-T1-FE

Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 298348-RP131H331D-T1 -FE Family Name: RP131H Categories: Integrated Circuits Alternative Parts (Cross-Reference): AP2115R5-3.3TRG1; NCP694D33HT1G; NCP694H33HT1G; Introduction Date: May 18, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 298348-RP131H331D-T1 -FE Family Name: RP131H Categories: Integrated Circuits Alternative Parts (Cross-Reference): AP2115R5-3.3TRG1; NCP694D33HT1G; NCP694H33HT1G; Introduction Date: May 18, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP131H331D-T1-FE - 298348-RP131H331D-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP131H331D-T1-FE
298348-RP131H331D-T1-FE
PMIC - PMIC - Voltage Regulators - Linear - RP131H331D-T1-FE 298348-RP131H331D-T1-FE
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 298348-RP131H331D-T1 -FE Family Name: RP131H Categories: Integrated Circuits Alternative Parts (Cross-Reference): AP2115R5-3.3TRG1; NCP694D33HT1G; NCP694H33HT1G; Introduction Date: May 18, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 298348-RP131H331D-T1-FE
Family Name: RP131H
Categories: Integrated Circuits
Alternative Parts (Cross-Reference): AP2115R5-3.3TRG1; NCP694D33HT1G; NCP694H33HT1G;
Introduction Date: May 18, 2009
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
LOW VOLTAGE LDO REGULATOR - 674-RP131H331D-T1-FE - Utmel Electronic Limited
Hong Kong, China
LOW VOLTAGE LDO REGULATOR
674-RP131H331D-T1-FE
LOW VOLTAGE LDO REGULATOR 674-RP131H331D-T1-FE
LOW VOLTAGE LDO REGULATOR

LOW VOLTAGE LDO REGULATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 298348-RP131H331D-T1-FE 674-RP131H331D-T1-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP131H331D-T1-FE LOW VOLTAGE LDO REGULATOR
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; SOT-89-5/6
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3338AKC-3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details