Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - RP131H251D-T1-FE RP131H251D-T1-FE

Description
Manufacturer: Ricoh Win Source Part Number: 932362-RP131H251D-T1 -FE Series: RP131x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: RP131 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP131H251D-T1-F ECT, 2129-RP131H251D-T1-F ETR, RP131H251D-T1-FE-ND, 2129-RP131H251D-T1-F EDKR
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 932362-RP131H251D-T1 -FE Series: RP131x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: RP131 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP131H251D-T1-F ECT, 2129-RP131H251D-T1-F ETR, RP131H251D-T1-FE-ND, 2129-RP131H251D-T1-F EDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RP131H251D-T1-FE - 932362-RP131H251D-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RP131H251D-T1-FE
932362-RP131H251D-T1-FE
PMIC - PMIC - Voltage Regulators - Linear - RP131H251D-T1-FE 932362-RP131H251D-T1-FE
Manufacturer: Ricoh Win Source Part Number: 932362-RP131H251D-T1 -FE Series: RP131x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: RP131 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RP131H251D-T1-F ECT, 2129-RP131H251D-T1-F ETR, RP131H251D-T1-FE-ND, 2129-RP131H251D-T1-F EDKR

Manufacturer: Ricoh
Win Source Part Number: 932362-RP131H251D-T1-FE
Series: RP131x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 1A SOT-89-5
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: RP131
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RP131H251D-T1-FECT, 2129-RP131H251D-T1-FETR, RP131H251D-T1-FE-ND, 2129-RP131H251D-T1-FEDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 932362-RP131H251D-T1-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - RP131H251D-T1-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1102-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
7 suppliers